EN
  • EN
  • DE

PCA9541APW/03,118

Part No PCA9541APW/03,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I²C Multiplexer Interface 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number PCA9541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935289366118,2156-PCA9541APW/03,118,NXPNXPPCA9541APW/03,118,568-13179-1,568-13179-2,568-13179-6,PCA9541APW/03,118-ND
Standard Package 2,500
Win Source Part Number 980526-PCA9541APW/03,118
Ultra Librarian 3D Model Ultra Librarian PCA9541APW/03,118 CAD Model

Description

Product Overview: PCA9541APW/03,118

The PCA9541APW/03,118 is a high-quality, versatile I²C multiplexer manufactured by NXP Semiconductors, designed to provide electronic systems with an efficient way to manage multiple I²C devices that share the same bus. This product is an essential component for designers looking to expand system capabilities while maintaining streamlined communication protocols.

Key Features

  • 2-Channel I²C-bus multiplexer: The PCA9541APW/03,118 features two bidirectional translating switches that can select I²C-bus slave devices that need to be accessed.
  • Channel selection: Via I²C-bus, the channel selection can be changed, allowing for dynamic switching between different I²C devices or sub-buses.
  • Low standby current: It is designed for low power consumption, ensuring minimal impact on the overall power usage of the system.
  • Interrupt logic: The multiplexer includes interrupt logic that consolidates interrupt signals from the slave devices, simplifying the interrupt structure in complex systems.
  • Wide operating voltage range: The device operates across a wide voltage range, from 2.3V to 5.5V, accommodating various system requirements.
  • High noise immunity: With built-in noise filter circuits, the PCA9541APW/03,118 ensures reliable operation even in environments with high electrical noise.

Applications

The PCA9541APW/03,118 is suitable for a wide range of applications, particularly in systems that require multiple I²C devices to be managed efficiently. It is commonly used in:

  • Server motherboards
  • Telecommunication equipment
  • Industrial control systems
  • Medical electronics
  • Networking equipment

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PCA9541APW/03,118, which is built to meet the rigorous standards required by modern electronic systems. With its robust design and NXP's manufacturing excellence, this I²C multiplexer is a reliable choice for designers looking to create sophisticated, high-performance products.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,114 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess