EN
  • EN
  • DE

PCA9541APW/03

Part No PCA9541APW/03
Manufacturer NXP / Nexperia
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235985-PCA9541APW/03
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541APW/03 CAD Model

Description

Product Overview: PCA9541APW/03 by NXP

The PCA9541APW/03 is a specialized integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This particular device is a 2-to-1 I²C-bus master selector with interrupt logic and reset, which is part of NXP's extensive range of interface products designed to enhance communication capabilities in various electronic systems.

Key Features

  • Multi-Master I²C Applications: The PCA9541APW/03 is specifically designed to facilitate I²C-bus communication in systems with multiple I²C masters, ensuring smooth and conflict-free data transfer.
  • Channel Selection: It provides two selectable I²C-bus channels (Channel 0 and Channel 1) via an I²C-bus interface, allowing for greater flexibility in connecting multiple I²C devices.
  • Interrupt Logic: The device includes interrupt logic that enables the I²C-bus master to monitor interrupts from I²C-bus slave devices, enhancing the efficiency of the system's response to peripheral events.
  • Active LOW Reset Input: An active LOW reset input allows the system to reset the I²C-bus master selector, ensuring reliable operation and recovery from fault conditions.
  • Low Standby Current: The PCA9541APW/03 is designed for low power consumption, with a low standby current that helps to minimize the overall power usage of the system.
  • Compatibility: It is compatible with standard-mode, fast-mode, and fast-mode Plus I²C-bus protocols, offering versatility for a wide range of applications.

Applications

The PCA9541APW/03 is suitable for various applications where multiple I²C masters must communicate with single or multiple I²C slaves. It is particularly useful in complex systems such as servers, networking equipment, and telecommunications infrastructure, where multiple processors or controllers need to access shared I²C-bus resources.

Package and Quality

This device is offered in a TSSOP16 (Thin Shrink Small Outline Package, 16 leads) package, ensuring a compact footprint suitable for space-constrained applications. NXP's commitment to quality is reflected in the PCA9541APW/03, which is manufactured to meet high standards for reliability and performance.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1411 $62.7605
125+ $0.9367 $117.0875
195+ $0.9078 $177.0210
265+ $0.8778 $232.6170
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess