EN
  • EN
  • DE

PCA9541BS/03

Part No PCA9541BS/03
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235987-PCA9541BS/03
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541BS/03 CAD Model

Description

NXP PCA9541BS/03 I2C Multiplexer

The PCA9541BS/03 is a high-quality I2C-bus multiplexer that comes from the reputable semiconductor manufacturer NXP Semiconductors. This particular device is designed to provide 2:1 multiplexing for I2C-bus applications. It allows two downstream channels to be selected from one upstream channel, effectively expanding the capacity of an I2C bus to communicate with multiple I2C devices that might otherwise have address conflicts.

With the PCA9541BS/03, systems can interface with multiple identical devices that have the same hardware I2C address. The multiplexer acts as a gateway, channeling the communication between the I2C master and the selected slave device. It is particularly useful in complex systems where multiple sensors, EEPROMs, or other I2C-compatible devices need to be accessed independently without redesigning them to have unique addresses.

Key Features:

  • 2-Channel Multiplexing: The device allows one of two downstream channels to be selected for communication with the upstream channel.
  • High-Speed Interface: Compatible with I2C Fast-mode Plus, the PCA9541BS/03 can support data transfer rates of up to 1 Mbit/s, ensuring swift data communication.
  • Low Standby Current: The design is optimized for low power consumption, with a low standby current that is ideal for battery-powered applications.
  • Interrupt Functionality: An interrupt input for each channel allows downstream devices to signal the upstream master, ensuring efficient communication and response times.
  • Channel Selection: The multiplexer channel selection is determined by the software, providing flexibility and ease of control.

The PCA9541BS/03 comes in a small 16-pin HVQFN package, making it suitable for space-constrained applications. Its operating temperature range is -40°C to +85°C, which ensures reliable performance in a variety of environments.

Overall, the PCA9541BS/03 I2C multiplexer is a versatile and essential component for complex I2C-bus systems that require multiple slave devices to be connected to a single I2C master. Its integration into a system simplifies design challenges and enhances the functionality of the I2C bus, making it an invaluable tool for engineers and developers.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1261 $61.9355
125+ $0.9240 $115.5000
195+ $0.8951 $174.5445
270+ $0.8663 $233.9010
345+ $0.8374 $288.9030
465+ $0.7508 $349.1220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess