EN
  • EN
  • DE

PCA9546APW,118

Part No PCA9546APW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 4CH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Mounting SMD
Win Source Part Number 791494-PCA9546APW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9546APW,118 CAD Model

Description

Product Overview: PCA9546APW,118

The PCA9546APW,118 is a robust I²C-bus switch designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This particular component is a part of NXP's extensive range of interface products, specifically tailored for applications requiring a multiplexed I²C bus interface.

Key Features

  • Four Bidirectional Translating Switches: The PCA9546APW,118 is equipped with four independent bidirectional translating switches that can be controlled via the I²C bus, providing a simple and efficient way to manage multiple I²C devices with different voltage levels on a single bus.
  • 1-of-4 Selector: The device incorporates a 1-of-4 selector mechanism that allows one of four downstream channels to be selected for communication, enabling the connection of up to four separate I²C devices or bus segments to a single I²C master.
  • Low Standby Current: Designed for power-sensitive applications, the PCA9546APW,118 boasts a low standby current, minimizing power consumption when the device is not actively switching.
  • Channel Selection via I²C Bus: The selection of active channels is conveniently done through I²C commands, eliminating the need for additional control lines and simplifying the design of complex multi-device systems.
  • Active-Low Reset Input: A hardware reset input is provided, allowing the switches to be reset through an active-low signal, ensuring a known start-up state for system stability.
  • Accommodates Standard and Fast I²C Bus Speeds: The PCA9546APW,118 supports both the standard mode (100 kHz) and the fast mode (400 kHz) of the I²C bus specification, offering versatility in speed requirements for different applications.
  • Latch-Up Performance: The device meets or exceeds 100 mA per JESD 78, Class II, ensuring reliable performance under stress conditions.

Applications

The PCA9546APW,118 is suitable for a wide range of applications, particularly where multiple I²C devices with different voltage levels need to be managed. Common use cases include:

  • Servers and data centers
  • Industrial control systems
  • Multi-zone audio systems
  • Advanced telecommunications infrastructure

With its flexible I²C-bus switching capabilities, the PCA9546APW,118 is an essential component for designers seeking to streamline their I²C communications in complex electronic systems.

Note: The PCA9546APW,118 is provided in a TSSOP16 package, ensuring a compact footprint for space-constrained applications.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5418 $51.4710
200+ $0.5075 $101.5000
310+ $0.4903 $151.9930
440+ $0.4561 $200.6840
570+ $0.4389 $250.1730
715+ $0.4218 $301.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,170 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess