EN
  • EN
  • DE

PCA9548AD,112

Part No PCA9548AD,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SO / Translating Switch Interface 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269774-PCA9548AD,112
Ultra Librarian 3D Model Ultra Librarian PCA9548AD,112 CAD Model

Description

Introducing the PCA9548AD,112 I2C Multiplexer

The PCA9548AD,112, a highly versatile 8-channel I2C-bus switch with reset, is a pivotal component for systems requiring the connection of multiple I2C devices with identical addresses. Manufactured by NXP Semiconductors, this multiplexer is designed to enhance the capabilities of I2C bus communication in complex systems.

Key Features

  • Channel Number: The PCA9548AD,112 offers eight bidirectional translating switches that can be controlled via the I2C bus, allowing for the connection of up to eight separate I2C devices.
  • Compatibility: It is fully compatible with 5V I2C-bus and SMBus protocols, while also providing level shifting for interfacing between systems operating at different voltages.
  • Reset Function: An integrated reset input allows the device to be reset by the system, ensuring reliable operation and ease of recovery from fault states.
  • Low Standby Current: The device is optimized for low power consumption, featuring a low standby current, making it suitable for power-sensitive applications.
  • Addressing: The PCA9548AD,112 supports hardware addressing via three address pins, allowing up to eight of these devices on the same I2C-bus without address conflict.

Applications

This multiplexer is ideal for a wide range of applications, particularly where multiple I2C devices are used. Common applications include:

  • Server systems
  • Advanced TCA systems
  • Medical equipment
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications

The PCA9548AD,112 operates over a wide temperature range and is available in a 24-pin TSSOP package. It supports standard mode, fast mode, and fast mode plus I2C-bus protocols, offering great flexibility for system designers.

Conclusion

With the PCA9548AD,112, NXP Semiconductors delivers a robust and efficient solution for complex I2C bus systems requiring the integration of multiple devices with identical addresses. Its ability to switch between channels, coupled with its low power consumption and hardware addressing, makes it an indispensable component for enhancing I2C bus functionality in a multitude of electronic systems.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess