Product Overview: NXP PCA9551BS LED Driver
The NXP PCA9551BS is a sophisticated LED driver designed to control light-emitting diodes (LEDs) via an I2C-bus interface. This compact, surface-mount device offers an efficient solution for LED dimming and blinking in various applications, making it a versatile choice for developers and engineers in the electronics industry.
Key Features
- I2C Interface: The PCA9551BS communicates through a two-wire I2C serial interface, which allows for easy integration into existing systems with minimal wiring.
- LED Driving Capability: It can drive up to 16 individual LEDs, providing direct control over each LED's intensity and on/off state without the need for external components.
- Programmable Blink Rate: Users can program the blink rate of the LEDs, offering flexibility in signaling and alert functions.
- Intensity Control: Four different programmable blink rates and duty cycles allow for precise control over the brightness of the LEDs.
- Low Standby Current: The device features a low standby current, making it suitable for battery-powered applications where power conservation is critical.
- Supply Voltage Range: The PCA9551BS operates over a wide supply voltage range, accommodating various system requirements.
Applications
The PCA9551BS is ideal for a range of applications where LED control is necessary. These include:
- Status indicators for networking equipment, consumer electronics, and handheld devices
- Backlighting control for LCD displays
- LED illumination for keypads and buttons
- Industrial control signal lights
- Automotive interior and dashboard lighting
Technical Specifications
| Parameter |
Value |
| Interface |
I2C-bus |
| LED Channels |
16 |
| Supply Voltage |
2.3V to 5.5V |
| Package |
SSOP24 |
With its robust feature set and ease of use, the NXP PCA9551BS LED driver is an excellent choice for professionals seeking to enhance their LED control capabilities in compact and power-sensitive designs.