ON Semiconductor MC74ACT32DG Product Overview
The ON Semiconductor MC74ACT32DG is a high-performance, quad 2-input OR gate integrated circuit that is part of the ACT family. This device is designed for use in a wide range of digital applications where fast switching is crucial. The MC74ACT32DG operates with a supply voltage range of 4.5V to 5.5V, making it compatible with TTL power levels while offering the benefits of CMOS technology, such as reduced power consumption and increased noise immunity.
Key Features
- Logic Type: OR Gate
- Number of Circuits: Four 2-input OR gates
- Supply Voltage Range: 4.5V to 5.5V
- High Output Current: -24mA / 24mA
- Operating Temperature: -55°C to 125°C
- Mounting Type: Through Hole
- Package / Case: 14-DIP (0.300", 7.62mm)
- Lead-Free Status: Lead Free
- RoHS Status: RoHS Compliant
Performance Advantages
The MC74ACT32DG offers excellent propagation delay and output transition times, which are critical parameters in high-speed logic circuit designs. Its robustness is further enhanced by the additional feature of I/O pin overvoltage tolerance, which helps to protect the device in adverse conditions. The symmetrical output impedance ensures balanced propagation delays, providing consistent performance across all outputs.
Applications
This versatile logic gate is suitable for a wide array of applications, including:
- Function generators
- Data processing
- Control systems
- Alarm systems
- Logic level shifting
The ON Semiconductor MC74ACT32DG is a reliable choice for designers who require a standard logic device that combines the high speed of bipolar Schottky TTL with the low power consumption of CMOS technology. Its industry-standard DIP packaging ensures ease of integration into existing designs, making it a go-to component for both prototyping and production runs.