EN
  • EN
  • DE

PCA9551PW,118

Part No PCA9551PW,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Lighting Driver ICs 8-BIT I2C FM OD LED BLK RST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9551
Mounting Style SMD/SMT
Package / Case TSSOP-16
Number of Outputs 8 Output
Output Current 25 mA
Input Voltage, Min 2.3 V
Input Voltage, Max 5.5 V
Topology Boost, Buck
Operating Frequency 400 kHz
Output Voltage Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Features I2C Control
Input Voltage 2.3 V to 5.5 V
Product LED Drivers
Type LED Driver
Brand NXP Semiconductors
Number of Channels 8 Channel
Supply Current - Max 500 uA
Low Level Output Current 6.5 mA
Pd - Power Dissipation 400 mW
Product Type LED Lighting Drivers
Standard Pack Qty 2500
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCA9551PW,118 CAD Model

Description

Product Overview: PCA9551PW,118

The PCA9551PW,118 is a sophisticated LED driver designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This compact, yet powerful, integrated circuit (IC) is specifically engineered to provide a flexible and efficient solution for controlling and dimming LED arrays. With its I²C-bus interface, it is an ideal choice for a wide range of applications, including status indicators, backlighting for LCD displays, and general-purpose LED lighting systems.

The PCA9551PW,118 is housed in a TSSOP16 package, which is not only space-saving but also conducive to efficient thermal management. The device operates on a power supply voltage ranging from 2.3V to 5.5V, making it versatile for use in various electronic products, from battery-operated devices to industrial control panels.

Key Features

  • I²C-bus Interface: The device features a two-wire serial interface that allows it to communicate with microcontrollers or other ICs on the same bus, which simplifies the design and reduces the number of required connections.
  • 8-bit PWM Output: Each of the 8 LED drivers can be programmed individually with an 8-bit Pulse Width Modulation (PWM) for precise brightness control, enabling the creation of various lighting effects and intensity levels.
  • Programmable Blink Rate: The PCA9551PW,118 allows users to set different blink rates for the LEDs, providing additional options for signaling and notifications.
  • Active LOW Output Enable: An active LOW output enable input allows the user to quickly disable or enable the LED outputs, which is useful for power-saving modes or when implementing safety features.
  • Built-in Oscillator: The IC includes an internal oscillator which removes the need for external clock sources, thus reducing component count and simplifying circuit design.

Applications

The versatility of the PCA9551PW,118 LED driver makes it suitable for a diverse set of applications. It is commonly used in server and telecom infrastructure for status indicators, in consumer electronics for keyboard and display backlighting, and in automotive dashboards for illumination controls. Its ability to create user-defined lighting patterns also makes it a prime choice for decorative and entertainment lighting.

With its robust feature set and ease of use, the PCA9551PW,118 from NXP Semiconductors is an excellent option for designers looking to enhance the visual feedback and user experience of their products through advanced LED control.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4895 $52.1325
85+ $1.2222 $103.8870
130+ $1.1840 $153.9200
175+ $1.1458 $200.5150
230+ $1.1077 $254.7710
305+ $0.9931 $302.8955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess