EN
  • EN
  • DE

PCA9553D/01

Part No PCA9553D/01
Manufacturer NXP / Nexperia
Description 4-bit I2C-bus LED driver with programmable blink rates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236044-PCA9553D/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9553D/01 CAD Model

Description

Product Overview: PCA9553D/01 by NXP

The PCA9553D/01 is a state-of-the-art LED driver designed and manufactured by NXP Semiconductors. This device is part of NXP's PCA9553 series and is specifically engineered to provide an efficient solution for driving LEDs in a variety of applications. It is a silicon-based, 8-pin device that offers simplicity, robustness, and versatility for designers looking to enhance their lighting systems.

Key Features

  • Programmable Blink Rate: The PCA9553D/01 allows users to program the blink rate of LEDs, offering a high degree of customization for visual alerts and indicators.
  • I²C Bus Interface: With an I²C-bus interface, this LED driver ensures easy communication with microcontrollers, making it suitable for complex embedded systems.
  • Four LED Driver Outputs: It comes equipped with four open-drain output drivers, which means it can directly drive up to four LEDs.
  • Low Standby Current: Energy efficiency is a key advantage of the PCA9553D/01, as it has a very low standby current, making it ideal for battery-powered applications.
  • Built-in Oscillator: The integrated oscillator for the PWM controller simplifies the design and reduces external component count.
  • Individual LED Brightness Control: Each LED output can be programmed with its own brightness level, providing flexibility in creating various lighting effects.

Applications

The PCA9553D/01 is a versatile LED driver that can be used in a wide range of applications. Its features make it especially suitable for:

  • Indicator lights
  • Backlighting LCD displays
  • Status or warning lights for various electronic devices
  • Home automation lighting
  • Portable electronics

Technical Specifications

The PCA9553D/01 operates over a supply voltage range of 2.3V to 5.5V, making it compatible with most logic levels. It is available in a surface-mount package, ensuring a compact footprint for space-constrained applications.

Conclusion

With its programmable features, low power consumption, and I²C-bus interface, the PCA9553D/01 from NXP Semiconductors is an excellent choice for developers looking to add reliable and customizable LED driving capabilities to their projects. Its ease of use and integration into existing systems make it a go-to component for a multitude of lighting solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess