EN
  • EN
  • DE

LP2957AIT

Part No LP2957AIT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 5V Low-Dropout Regulator for μP Applications | IC REG LINEAR 5V 250MA TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 200μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LP2957
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1202841-LP2957AIT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2957AIT CAD Model

Description

The LP2957AIT is a high-performance, adjustable micropower voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is specifically engineered to cater to applications that require a stable and reliable power supply with the added flexibility of adjustable output voltage.

Key Features

  • Adjustable Output: The LP2957AIT offers an adjustable output voltage range from 5V to 29V, allowing for precise voltage regulation tailored to the specific needs of your application.
  • High Efficiency: With its low dropout voltage and low quiescent current, this regulator is highly efficient, making it ideal for battery-powered devices and energy-sensitive applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and your application from potential damage due to overheating.
  • Current Limiting: The LP2957AIT features current limiting to protect the power supply and the load from excessive current draw.
  • Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the components required for a stable output.

Applications

The versatility of the LP2957AIT makes it suitable for a wide range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Telecommunications infrastructure
  • Power management for embedded systems

Reliability and Support

As with all Texas Instruments products, the LP2957AIT is backed by comprehensive technical support and documentation. Customers can rely on TI's renowned quality and reliability for their critical applications. Detailed datasheets, application notes, and design resources are readily available to assist in the integration of the LP2957AIT into your design.

Ordering Information

The LP2957AIT is available in a TO-220 package, which is suitable for through-hole mounting, allowing for easy integration into a wide variety of circuit boards. For ordering or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess