EN
  • EN
  • DE

PCA9555AHF

Part No PCA9555AHF
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description LOW-VOLTAGE 16-BIT I2C-BUS I/O P
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 888715-PCA9555AHF
Ultra Librarian 3D Model Ultra Librarian PCA9555AHF CAD Model

Description

The NXP PCA9555AHF is a robust 16-bit I²C-bus and SMBus I/O expander designed to provide additional digital interfacing capabilities to microcontrollers and microprocessors in a wide range of applications. This integrated circuit is part of NXP's extensive I/O expanders portfolio, offering a flexible and low-power solution for system designers looking to expand the number of I/Os available on their systems.

Key Features

  • Interface: I²C-bus and SMBus compatible, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C-bus modes.
  • Channels: 16-bit I/O ports split into two 8-bit ports (Port 0 and Port 1).
  • Power Supply: Operating voltage range from 2.3V to 5.5V, suitable for a variety of logic levels and making it compatible with most microcontrollers.
  • Interrupt Output: Configurable interrupt output which can be connected to the interrupt logic of the host microcontroller.
  • Configurable Polarity: Polarity inversion register to configure the polarity of the input port data.
  • Output Drive Capability: Open-drain or push-pull output configuration, providing versatility for different application requirements.

Applications

The PCA9555AHF is ideal for use in a variety of applications where extending the number of I/Os is necessary. This includes:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Gaming machines
  • Home automation systems

Package and Quality

The PCA9555AHF is offered in a TSSOP24 package, which is designed to meet the requirements of space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. NXP's commitment to quality ensures that the PCA9555AHF meets the stringent requirements of the industrial and consumer markets.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,549 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess