The 74LVC841APW is a high-performance, low-voltage 10-bit transparent D-type latch with 5-volt tolerant inputs/outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The 74LVC841APW is particularly suited for use in systems that require the capture and storage of data bits.
Key Features:
- Power Supply: Operates with a +3.3V power supply, with a voltage range between 2.7V and 3.6V, making it ideal for low-voltage applications.
- 5V Tolerant I/O: Inputs and outputs can tolerate 5V, allowing interfacing with 5V logic levels without damage.
- High-Speed Performance: Provides high-speed operation with a typical propagation delay of 3.8ns, ensuring swift data processing.
- Low Power Consumption: Exhibits low power dissipation with a typical I_CC of 40 µA, which is beneficial for power-sensitive designs.
- Bus-Hold Feature: Includes a bus-hold feature that retains the last active state, eliminating the need for external pull-up or pull-down resistors.
- Multiple Gating Options: Features dual enable inputs for each latch, allowing for greater control and flexibility in data management.
Applications:
The versatility of the 74LVC841APW makes it suitable for a variety of applications, including:
- Data storage and retrieval systems
- Buffer registers for data management
- Communication systems
- Computers and computer peripherals
- Industrial control systems
Package and Quality:
The 74LVC841APW is available in a TSSOP-24 (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.