The SN74LS368A, a product from Texas Instruments, is a high-performance, hex bus driver with 3-state outputs. This integrated circuit is designed to provide bidirectional drive current for bus-oriented systems. With its low-power Schottky (LSTTL) logic, it is optimized for exceptional power and speed efficiency.
Key Features:
- Logic Family: The device belongs to the 74LS family, known for its low power consumption and high speed.
- Bus Driver Configuration: It consists of six independent high-gain bus drivers with 3-state outputs.
- 3-State Outputs: The 3-state outputs can be set to active high, active low, or high impedance, which is essential for bus-oriented applications.
- Drive Capability: Each bus driver has the capability to drive up to 15 LSTTL loads, ensuring robust performance for complex systems.
- Package: The SN74LS368A comes in a variety of packages including PDIP, GDIP, PZIP, and others, suitable for different types of PCB layouts.
Applications:
The SN74LS368A is versatile and can be used in a wide range of applications such as:
- Bus drivers for memory address and data paths
- Buffer memory address registers
- Input/output ports and bus expansion
- Driving heavy loads or for bus isolation
Technical Specifications:
- Supply Voltage (VCC): 4.5V to 5.5V
- High-Level Output Current (IOH): -0.4 mA
- Low-Level Output Current (IOL): 8 mA
- Operating Temperature Range: 0°C to 70°C
- Switching Characteristics: Fast propagation delay time, which is critical for high-speed operations.
With its robust design and excellent performance, the SN74LS368A from Texas Instruments stands out as a reliable choice for designers seeking a high-quality hex bus driver with 3-state outputs. Whether it's for industrial control systems, consumer electronics, or computer peripherals, this IC ensures efficient and reliable operation in a multitude of applications.