EN
  • EN
  • DE

PCA9559PW

Part No PCA9559PW
Manufacturer NXP / Nexperia
Description 5-bit multiplexed/1-bit latched 6-bit I2C EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236087-PCA9559PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9559PW CAD Model

Description

The PCA9559PW is a robust, high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding needs of modern electronic systems. This IC is part of the PCA9559 series, which are 16-bit I/O expanders with an I2C-bus/SMBus interface. The PCA9559PW variant is housed in a TSSOP-24 package, known for its compact footprint and reliability.

Key Features

  • I2C Interface: The device supports a bidirectional I2C-bus (Serial Clock (SCL), Serial Data (SDA)) which allows easy integration with microcontrollers and other ICs that communicate via the I2C protocol.
  • 16-bit I/O Ports: It features 16 I/O ports that can be independently configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • Operating Voltage: The PCA9559PW operates within a supply voltage range of 2.3V to 5.5V, making it suitable for both low and standard voltage applications.
  • Interrupt Output: An interrupt output is provided to indicate a change of input status, which helps in reducing the need for continuous polling by the host controller, thus saving power and processing resources.
  • Power-Up with All Channels Configured as Inputs: By default, all channels are configured as inputs at power-up, ensuring a safe startup state.
  • High Noise Immunity: The device is designed with inherent noise immunity features, making it a reliable choice for electrically noisy environments.
  • Polarity Inversion: Input port polarity can be inverted, providing additional flexibility in interfacing with external components.

Applications

The NXP PCA9559PW is versatile and can be used in a variety of applications, including:

  • Servers
  • Personal Computers
  • Industrial Control
  • Embedded Systems
  • Automotive Control Systems
  • Medical Equipment

With its robust feature set and flexible I/O options, the PCA9559PW from NXP is an ideal choice for expanding the I/O capabilities of microcontroller-based systems, while minimizing the number of pins used for interface.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2456 $51.9296
38+ $2.6630 $101.1940
59+ $2.5798 $152.2082
81+ $2.4966 $202.2246
104+ $2.4134 $250.9936
139+ $2.1637 $300.7543
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess