EN
  • EN
  • DE

PIC16F74-I/L

Part No PIC16F74-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 088967-PIC16F74-I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F74-I/L CAD Model

Description

Microchip Technology's PIC16F74-I/L Microcontroller

The PIC16F74-I/L is a powerful 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance of performance, power efficiency, and peripheral integration for a diverse range of applications. This microcontroller is a member of Microchip's extensive PIC16F family, known for their ease of use and robustness, making them a go-to choice for engineers and hobbyists alike.

Featuring a 20 MHz enhanced mid-range core with 14-bit instruction set, the PIC16F74-I/L provides increased speed and flexibility. It comes with 7 KB of flash memory and 192 bytes of RAM, which is ample for simple to moderately complex applications. Additionally, the device includes 256 bytes of EEPROM data memory, which allows for non-volatile storage of user data.

The microcontroller is equipped with a variety of built-in peripherals that greatly expand its capabilities without the need for external components. These include:

  • 33 I/O pins: Giving developers a wide range of options for interfacing with other devices.
  • 8-channel 10-bit Analog-to-Digital Converter (ADC): Allowing the microcontroller to interface with analog sensors and devices.
  • 2 Capture/Compare/PWM (CCP) modules: For advanced timing and pulse-width modulation applications.
  • 3 Timers: Including one 8-bit and two 16-bit timers, for precise event timing and counting.
  • Synchronous/Asynchronous Serial Port: For communication with serial devices.
  • Parallel Slave Port: For high-speed parallel data transfer.

With its low-power consumption and wide operating voltage range (2.0V to 5.5V), the PIC16F74-I/L is ideal for battery-operated or power-sensitive applications. The device also supports power-saving modes such as Idle and Power-down modes, further enhancing its energy efficiency.

For ease of programming and debugging, the PIC16F74-I/L supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) via two pins. This feature simplifies the development process by allowing programmers to update firmware and perform real-time debugging on the final product.

The PIC16F74-I/L is available in a 44-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping on breadboards and through-hole PCB designs. Whether you're developing industrial control systems, consumer electronics, automotive applications, or any project requiring a reliable microcontroller, the PIC16F74-I/L offers a versatile and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess