EN
  • EN
  • DE

PCA9561PW

Part No PCA9561PW
Manufacturer NXP / Nexperia
Description Quad 6-bit multiplexed I2C EEPROM DIP switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236091-PCA9561PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9561PW CAD Model

Description

NXP PCA9561PW I²C-bus to Parallel-Bus Bridge

The NXP PCA9561PW is a versatile bridge chip designed to seamlessly interface I²C-bus protocols with parallel-bus systems. This compact and efficient integrated circuit (IC) is a part of NXP's extensive interface products portfolio, providing a reliable solution for expanding I²C-bus communication to parallel interface devices.

Encased in a TSSOP16 package, the PCA9561PW is engineered to facilitate communication between an I²C-bus and an 8-bit parallel-bus. It is particularly useful for applications where there is a need to convert I²C-bus signals to a parallel interface or vice versa, thus enabling the use of a wider range of peripherals that do not natively support I²C.

Featuring a bidirectional data direction pin (DIR) that controls the direction of data flow, this bridge chip is highly adaptable and can serve in both master and slave configurations. The PCA9561PW operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for interfacing with both low-voltage and standard I²C-bus devices and parallel-bus microcontrollers.

Key features of the PCA9561PW include:

  • 8-bit parallel-bus to I²C-bus protocol converter
  • Low standby current consumption
  • Active LOW interrupt output
  • 400 kHz I²C-bus frequency support
  • Software programmable I²C-bus addresses
  • Hardware or software control of the direction of data flow
  • Compliant with I²C-bus Fast-mode specifications

The device's interrupt output feature allows for efficient data processing, as it can alert the host controller when data is available to read or when the output buffer is ready to be written to. Additionally, the PCA9561PW's programmable I²C-bus addresses provide flexibility in system design, enabling the connection of multiple devices on the same I²C-bus without address conflicts.

Designed with an eye on ease of integration, the PCA9561PW is ideal for a range of applications, including microcontroller system expansion, peripheral device control, and embedded systems requiring a bridge between parallel and serial communication protocols. Its robust design ensures reliable data transfer and interoperability across diverse electronic components and systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess