EN
  • EN
  • DE

PCA9614DP

Part No PCA9614DP
Manufacturer NXP / Nexperia
Description I2C Buffer 2.5V/3.3V/5V 10-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case MSOP-10
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719874-PCA9614DP
Family Name PCA9614
Introduction Date April 07, 2011
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9614DP CAD Model

Description

The NXP PCA9614DP is a robust I²C-bus extender designed to provide reliable communication over long distances. This innovative component is part of NXP's leading-edge interface products, engineered to enhance the capabilities of the standard I²C-bus by enabling it to reach out over meters instead of meters. The PCA9614DP is ideal for applications requiring remote or distributed I²C-bus connectivity, such as industrial control systems, building automation, and sensor networks.

Key Features

  • Extended I²C-bus range: Facilitates communication over greater distances than standard I²C interfaces, maintaining signal integrity over longer cables.
  • Differential signaling: Utilizes a differential signal to reduce susceptibility to noise, providing more reliable data transmission in electrically noisy environments.
  • Hot-swap capability: Allows devices to be added or removed from the I²C-bus without powering down the system, enhancing flexibility and minimizing downtime.
  • High noise immunity: With its robust design, the PCA9614DP is capable of withstanding electrostatic discharge and other transient disturbances, ensuring stable operation.
  • Low standby current: Optimized for power-sensitive applications, this extender has a minimal standby current, contributing to overall energy efficiency.

Applications

The PCA9614DP is versatile and can be implemented in a variety of settings, including:

  • Industrial control systems
  • Building automation and HVAC systems
  • Sensor networks and remote sensors
  • Automotive infotainment and telematics

Package Information

The PCA9614DP comes in a compact TSSOP8 package, which is ideal for space-constrained applications. Its small footprint and low profile make it suitable for integration into a wide range of electronic devices.

Ordering Information

Product is available under the orderable part number PCA9614DP,123. For detailed specifications, sample requests, and ordering information, customers should visit the NXP website or contact their local NXP sales office.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess