The 2SD2459 is a silicon NPN transistor from Panasonic. It is designed for switching and amplifier applications, particularly in power management circuits.
Applications:
- Power supplies
- DC-DC converters
- Motor control circuits
- Inverter circuits
- Switching regulators
Features:
- High collector current (IC = 5A)
- Low saturation voltage
- High power dissipation
- Fast switching speed
Benefits:
- Efficient power conversion in switching power supplies.
- Reduced power loss in switching applications.
- Reliable performance in high-power circuits.
- Improved efficiency in motor control systems.
Technical Specifications:
The 2SD2459 features a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 6V. The continuous collector current (IC) is 5A, and the collector power dissipation (PC) is 25W. The transistor has a transition frequency (fT) of 50 MHz and a typical current gain (hFE) of 100. The operating junction temperature range is -55°C to +150°C.
The 2SD2459 is typically available in a TO-220 package.