EN
  • EN
  • DE

PCA9617ADP

Part No PCA9617ADP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LEVEL TRANSLATING FM+ I2C-BUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 1MHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 8µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number PCA9617
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653416-PCA9617ADP
Ultra Librarian 3D Model Ultra Librarian PCA9617ADP CAD Model

Description

NXP PCA9617ADP Level Translating Fm+ I2C-Bus Repeater

The PCA9617ADP is a high-performance, level-translating I2C-bus repeater designed by NXP Semiconductors. This innovative component is part of NXP's extensive interface products portfolio and is specifically engineered to provide bidirectional voltage-level translation and buffering capabilities for I2C-bus and SMBus applications. With its dual bidirectional open-drain connections, the PCA9617ADP allows for communication between devices that operate at different voltage levels, ranging from 0.8V to 5.5V, making it an essential tool for multi-voltage systems.

One of the key features of the PCA9617ADP is its ability to enhance system reliability and extend the I2C-bus signal range. The device is equipped with hot-swap capabilities, which means it can be inserted into a live backplane without causing glitches or disruptions on the I2C-bus. This is particularly useful in complex systems where maintenance and upgrades need to be performed without powering down the entire system.

The PCA9617ADP supports not only standard I2C-bus speeds but also the Fast-mode Plus (Fm+) specification, allowing for data transfer rates up to 1 Mbit/s. This makes it well-suited for high-speed applications that require rapid data exchanges. The repeater's robust design includes an integrated fail-safe feature that ensures a logic high on the I2C-bus if the inputs are left floating, thus preventing data corruption and enhancing system stability.

Encased in a small TSSOP8 package, the PCA9617ADP is designed for compact and space-constrained applications. It is ideal for use in a wide range of products, including consumer electronics, automotive systems, and industrial control units. Its versatility and performance make it a valuable component for developers looking to create interoperable systems with mixed-voltage I2C-bus interfaces.

With the PCA9617ADP, NXP continues to demonstrate its commitment to providing advanced interface solutions that meet the evolving needs of modern electronics. By ensuring compatibility across different voltage levels and supporting high-speed data transmission, this level translating I2C-bus repeater is an indispensable component for the development of sophisticated and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4686 $51.5460
265+ $0.3845 $101.8925
405+ $0.3725 $150.8625
555+ $0.3605 $200.0775
720+ $0.3485 $250.9200
965+ $0.3124 $301.4660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess