EN
  • EN
  • DE

PCA9617AUK

Part No PCA9617AUK
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084250-PCA9617AUK
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9617AUK CAD Model

Description

NXP PCA9617AUK Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator

The NXP PCA9617AUK is a high-performance, dual bidirectional I2C-bus and SMBus voltage-level translator that is designed to provide seamless communication between devices operating at different voltage levels. This robust integrated circuit is an ideal solution for applications requiring the interfacing of peripherals or microcontrollers within multi-voltage systems.

Key Features

  • Voltage Level Translation: Capable of translating between low voltage (down to 0.8V) and higher voltage (up to 5.5V) I2C-bus or SMBus signals, making it versatile for various applications.
  • High-Speed Operation: Supports fast-mode plus (Fm+) I2C-bus speeds up to 1 MHz, ensuring swift data transfer rates for time-sensitive applications.
  • Hot-Swappable: The PCA9617AUK can be added to or removed from a live backplane without turning the power off, ensuring minimal disruption to system operations.
  • Enhanced Signal Integrity: Equipped with an integrated rise time accelerator for both the A-side and B-side, improving signal quality on heavily capacitive buses.
  • Robust ESD Protection: Features 8 kV HBM (Human Body Model) ESD protection on all pins, safeguarding the device from electrostatic discharges during handling and operation.
  • Fail-Safe Circuitry: The PCA9617AUK includes a fail-safe feature that ensures a logic high on SDA and SCL outputs when the inputs are unconnected.
  • Power Supply Flexibility: Allows for separate supply voltages for both the A-side (VDD(A)) and the B-side (VDD(B)), accommodating a wide range of system configurations.

Applications

The PCA9617AUK is well-suited for a variety of applications that require voltage level translation for I2C-bus or SMBus signals. These include, but are not limited to:

  • Multi-voltage system communication
  • Industrial control and automation
  • Server and data center management
  • Consumer electronics
  • Automotive infotainment and navigation systems

With its advanced features and reliable performance, the NXP PCA9617AUK is an excellent choice for designers and engineers looking to enhance the interoperability of their electronic systems across different voltage domains. Its compact package and ease of integration make it a go-to component for modern, sophisticated electronics.

You May Also Be Interested in

Realtek
Lowest to $1.6320
Hitachi, Ltd
Need more? Email Us
Pericom
Lowest to $16.3213
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Chilisin
Lowest to $0.0084
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,044 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess