The PCA9625D is a sophisticated 16-channel constant current LED driver designed by NXP Semiconductors, tailored for applications that require efficient control of multiple LEDs. This integrated circuit (IC) is part of NXP's extensive portfolio of lighting solutions, providing designers with a flexible and reliable component for their lighting projects.
Key Features
- Multiple Channel Outputs: The PCA9625D offers 16 LED driver outputs, each of which can be controlled independently, allowing for intricate lighting patterns and intensity control.
- Constant Current Sinks: Each channel provides a constant current sink, ensuring uniform brightness across all connected LEDs and improving the overall stability of the lighting system.
- Programmable LED Current: The output current for each channel can be programmed from 5 mA to 100 mA, providing the flexibility to cater to different LED requirements and enabling fine-tuning of light intensity.
- Error Detection: Built-in error detection features, such as open LED and short-circuit detection, enhance the reliability and longevity of the application by preventing damage to the IC and connected components.
- Thermal Shutdown Protection: The PCA9625D incorporates a thermal shutdown feature that protects the IC from overheating, ensuring safe operation under various conditions.
Applications
The PCA9625D is designed for a broad range of applications, including:
- Automotive lighting
- Architectural lighting
- LED displays and signage
- General purpose LED backlighting
- Industrial and commercial lighting systems
Technical Specifications
- Supply Voltage: 2.3V to 5.5V
- Output Current per Channel: 5 mA to 100 mA (programmable)
- Channels: 16 independently controllable
- Interface: I²C-bus interface with 7-bit addressing
- Packaging: Available in a TSSOP28 package
With its combination of flexibility, reliability, and advanced features, the NXP PCA9625D is an ideal choice for developers looking to create sophisticated LED lighting solutions.