EN
  • EN
  • DE

PCA9629PW/S911

Part No PCA9629PW/S911
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1338+
Reference case TSSOP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733319-PCA9629PW/S911
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9629PW/S911 CAD Model

Description

NXP PCA9629PW/S911 - Programmable Stepper Motor Driver

The NXP PCA9629PW/S911 is a highly integrated and versatile stepper motor driver designed to deliver precision and efficiency for a wide range of applications. This advanced driver IC is part of NXP's extensive portfolio of motor control solutions, offering engineers and designers a reliable and cost-effective option for controlling bipolar stepper motors.

Key Features:

  • Programmable Functionality: With its built-in programmable interface, the PCA9629PW/S911 allows for customization of motor control parameters, enabling fine-tuning for specific application requirements.
  • Integrated Controller: The device comes with an embedded controller that supports I²C-bus interface, allowing for easy communication and control via a microcontroller or processor.
  • Multi-Mode Operation: It can operate in various modes, including full-step, half-step, and micro-stepping modes, providing flexibility to match the desired resolution and torque requirements.
  • Voltage Range: Designed to work with a power supply voltage range that is suitable for a variety of stepper motors, ensuring compatibility with different system designs.
  • Protection Features: The PCA9629PW/S911 is equipped with built-in protection features such as over-temperature protection, under-voltage lockout, and cross-conduction prevention, enhancing the reliability and longevity of the motor and the system.
  • Compact Footprint: The device is offered in a small TSSOP28 package, making it ideal for space-constrained applications without compromising on functionality.

Applications:

The PCA9629PW/S911 is suitable for a diverse range of applications that require precise motor control, such as:

  • Industrial automation
  • Robotics
  • Office equipment
  • Medical devices
  • Consumer electronics

With its robust design and comprehensive feature set, the NXP PCA9629PW/S911 stepper motor driver is an excellent choice for developers looking to implement an efficient and reliable motor control system in their products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess