EN
  • EN
  • DE

PCA9634PW

Part No PCA9634PW
Manufacturer NXP / Nexperia
Description LED Driver 10000uA Supply Current 20-Pin TSSOP T/R / 8-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236120-PCA9634PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9634PW
Introduction Date April 11, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9634PW CAD Model

Description

NXP PCA9634PW 8-bit Fm+ I2C-bus LED Driver

The NXP PCA9634PW is a highly efficient 8-bit LED driver, designed to control multiple LEDs via the I2C-bus interface. This device is part of NXP's expansive range of LED drivers that cater to a variety of applications, including but not limited to, status and indicator lights, backlighting for LCD displays, and automotive interior lighting.

The PCA9634PW is housed in a TSSOP16 package, which is not only space-saving but also suitable for surface-mount technology, making it an ideal choice for compact designs. The device operates on a supply voltage range from 2.3 V to 5.5 V, allowing it to accommodate various power sources and making it versatile for different LED driving applications.

One of the key features of the PCA9634PW is its built-in oscillator for PWM control. This feature enables the user to adjust the brightness of each connected LED independently, without the need for additional circuitry. With 256-step brightness control, it allows for smooth and precise dimming capabilities. The LED output drive is programmable at an open-drain or totem pole, which provides flexibility in the choice of LED connection configuration.

Moreover, the PCA9634PW supports not only the standard I2C-bus speeds but also the Fast-mode Plus (Fm+) with up to 1 MHz clock speeds, offering faster data transfer rates. This is particularly beneficial in scenarios where multiple LED drivers are chained together, as it ensures quick and efficient communication across the bus.

For enhanced usability, the PCA9634PW incorporates several safety features such as thermal shutdown and an active LOW output enable input that can quickly disable all the outputs. Additionally, it has built-in power-on reset and a low standby current, which contribute to the overall power efficiency of the system.

In summary, the NXP PCA9634PW is a feature-rich, compact, and reliable solution for driving LEDs in a wide range of applications. Its ease of integration, coupled with advanced control features, makes it an excellent choice for designers looking to enhance their lighting systems with precise control and high efficiency.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9792 $51.4592
62+ $1.6239 $100.6818
96+ $1.5732 $151.0272
132+ $1.5224 $200.9568
170+ $1.4717 $250.1890
228+ $1.3195 $300.8460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess