EN
  • EN
  • DE

PCA9670BS,118

Part No PCA9670BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (3x3)
Win Source Part Number 135837-PCA9670BS,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9670BS,118 CAD Model

Description

Product Overview: PCA9670BS,118

The PCA9670BS,118 is a robust, high-performance 8-bit I/O expander from NXP Semiconductors. This device offers a versatile solution for expanding the I/O capabilities of microcontrollers over a two-wire bidirectional I²C-bus. It is particularly well-suited for applications where I/O pins are limited and additional inputs/outputs are required, such as in embedded systems, industrial controls, and consumer electronics.

Key Features

  • I²C Interface: The PCA9670BS,118 utilizes a fast I²C-bus interface with speeds up to 400 kHz, allowing for quick communication with microcontrollers and other I²C-compatible devices.
  • 8-bit I/O Ports: It features 8 programmable I/O ports that can be used as inputs or outputs, providing flexibility in interfacing with sensors, switches, LEDs, and other peripherals.
  • Low Standby Current: Designed for power-sensitive applications, the device boasts a low standby current, making it ideal for battery-operated devices.
  • Interrupt Output: An interrupt output is available, which can be configured to alert the host microcontroller when an input state changes, enhancing system responsiveness and efficiency.
  • Power Supply: The PCA9670BS,118 operates over a wide voltage range from 2.3V to 5.5V, accommodating various system power requirements.
  • Packaging: It comes in a small, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the PCA9670BS,118 makes it an excellent choice for a wide range of applications, including:

  • Server motherboards
  • Industrial automation and process control
  • Consumer electronics
  • Home automation
  • Medical equipment

Product Quality and Support

NXP is known for its commitment to quality and reliability, and the PCA9670BS,118 is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their projects. With its advanced features and reliable performance, the PCA9670BS,118 from NXP is an outstanding choice for designers looking to enhance their system's I/O capabilities without significant redesign or increased footprint.

You May Also Be Interested in

Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Nexperia USA Inc.
I2C
Lowest to $17.4627
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9715 $51.2590
62+ $1.6176 $100.2912
96+ $1.5671 $150.4416
132+ $1.5165 $200.1780
171+ $1.4660 $250.6860
229+ $1.3143 $300.9747
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess