EN
  • EN
  • DE

PCAL9535APW,118

Part No PCAL9535APW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP;5;9;7;10;8;3;4;2;1;5503;1662;505;175;516;736;428;31;600026;448;600010;2763;2521;1016;150;600066;14;1727;5380;816;954;568;488;20;2156;846;600057;600;336;863;638;1568;497;296;818;0;44794;87469;87468;93229;87467;108169;104924;25146;62;3;2;243;1;17;6;0;2;4;7;1;1;750491;750490;39665;169295;203167;229001;281410;281507;281510;295538;63986;92592;103710;103799;103807;112644;137796;146545;151929;163489;190535;211651;224603;254923;1;121302;169249;1;325766;325796;331587;356918;799911;802198;752312;752412;752314;376197;383917;401297;404151;406106;406128;380240;423329;1;309615;323940;336919;343202;343228;343229;343230;346066;362541;362542;362543;707144;364298;388833;391052;1;331670;697655;382145;382149;390971;68028;181908;751587;756750;699907;120505;120506;131763;202093;227826;674269;208364;266779;280964;294382;294383;73564;73627;575997;73628;73630;73631;87183;108138;116190;143056;158730;186295;217896;217903;238101;262913;68833;105844;1;100 kHz;400 kHz;1 MHz;1.7 MHz;3.4 MHz;4 MHz;5 MHz;10 MHz;20 MHz;25 MHz;26 MHz;794478;42987;45880;766915;48870;48897;51718;56871;56901;56914;56916;59589;58221;61300;61334;168980;169006;169019;126258;128773;128783;128790;130307;132234;132272;132293;134904;134947;134308;136275;202821;202867;202873;174115;228711;228788;206247;208699;231500;1;242918;212434;212478;212617;181560;181571;156454;139428;38976;39003;1;1;316912;1;312102;1;409393;409430;411897;294928;295033;295061;295062;295116;295311;295507;295514;295518;74447;88036;96805;96863;97323;107879;108614;108624;108629;108653;108656;108681;108695;108711;506235;108719;108825;108844;108881;108891;108949;108956;108964;108965;108966;116062;116479;143044;143707;143726;143742;143757;143776;143786;143890;143911;154529;154592;155038;155096;155108;155118;155120;155141;155158;820006;155167;155302;155312;155354;155355;155372;155374;159234;159243;750400;159309;159360;165426;165780;165808;165836;165848;165911;165931;188813;188846;188879;194868;197003;197330;197339;197406;750399;214566;214670;215352;215397;218077;220321;220481;223472;225779;245095;245136;245154;68818;1;338537;480141;294186;294620;294628;294863;294918;294926;295058;295133;295353;295496;295521;73980;74464;74705;88040;96805;97190;97322;97350;107877;107927;107992;107993;576468;108442;108522;108525;108548;108607;108610;108613;108645;108652;108687;108688;108693;108702;108705;108726;108729;108730;108841;108842;108843;108955;108957;108967;116402;116474;142692;142914;143663;143678;143699;143723;143756;143768;143904;154506;154583;154585;154665;154666;154705;154797;154992;155038;155044;155060;155065;155092;155093;155105;155117;155149;155153;155154;155156;155164;155168;155303;155322;155365;155371;155373;158631;158646;750398;159235;159315;165703;165752;165758;165779;165802;165804;165828;165835;188372;188375;188782;188784;503773;750397;197150;197335;197340;197407;214573;215223;576367;215289;218078;220405;220451;226063;244939;245101;245110;69619;1;338537;419363;420258;662582;421831;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian PCAL9535APW,118 CAD Model

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5409 $50.8180
48+ $2.0849 $100.0752
75+ $2.0197 $151.4775
103+ $1.9546 $201.3238
133+ $1.8894 $251.2902
178+ $1.6940 $301.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,848 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess