EN
  • EN
  • DE

PCB80C552-5-30WP

Part No PCB80C552-5-30WP
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT 30 MHz MICROCONTROLLER PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215516-PCB80C552-5-30WP
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C552-5-30WP CAD Model

Description

The NXP PCB80C552-5-30WP is a robust 8-bit microcontroller that is part of the 80C51 family, offering a versatile solution for embedded systems. This microcontroller is designed with high integration in mind, featuring a wide range of built-in functionalities, making it an ideal choice for applications requiring complex control operations and connectivity.

Key Features

  • Clock Speed: The PCB80C552 operates at a frequency of 30 MHz, providing a good balance between power consumption and processing capability.
  • Memory: It comes equipped with 256 bytes of RAM and 8 KB of on-chip ROM, allowing for efficient program and data storage.
  • I/O Ports: The microcontroller features five 8-bit I/O ports plus an additional 8-bit I/O port shared with the on-chip functions, offering a high degree of interface flexibility.
  • Timers: Three 16-bit timers/counters are included, which can be utilized for a variety of timing, counting, and pulse width modulation functions.
  • Serial Communication: An on-chip full-duplex enhanced UART is available for serial communication, supporting a wide range of serial protocols.
  • Interrupts: There are a total of nine interrupt sources with four priority levels, ensuring responsive and prioritized interrupt handling.
  • Power Saving Modes: The PCB80C552 supports idle and power-down modes, enabling energy conservation in power-sensitive applications.

Applications

This microcontroller is particularly well-suited for industrial control systems, home appliances, automotive applications, and other scenarios where reliable microcontroller performance is essential. Its robust I/O capabilities and interrupt handling make it a strong candidate for complex tasks such as motor control, system management, and human-machine interface (HMI) challenges.

Quality and Reliability

NXP's commitment to quality ensures that the PCB80C552-5-30WP microcontroller is manufactured to the highest standards, providing reliable performance in demanding environments. The wide operating temperature range and the robust packaging of the 80C552 series ensure that this microcontroller will perform consistently across various temperature extremes and physical conditions.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
QSI
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
NXP / Nexperia
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess