The NXP PCB83C552-5WP/AA066 is a high-performance microcontroller that is part of the 80C51 family, known for its robust architecture and versatile capabilities. This particular model is designed to deliver efficient processing power and flexibility, making it ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.
Key Features:
- Core: 80C51 microcontroller core operating at up to 16 MHz, providing a solid foundation for embedded system applications.
- Memory: Equipped with 256 bytes of RAM and 8KB of on-chip ROM, allowing for efficient data and program management.
- I/O Ports: Features five 8-bit I/O ports plus one 8-bit input port, giving developers ample flexibility to connect a wide array of peripherals and sensors.
- Timers: Includes three 16-bit timers/counters, which are essential for tasks that require precise timing and event counting.
- Serial Communication: Offers a full-duplex enhanced UART for serial communication, facilitating easy data exchange with other devices and systems.
- Interrupts: Supports a total of nine interrupt sources with four priority levels, ensuring responsive and reliable system behavior under various conditions.
- Power Management: Features power-down and idle modes, which are crucial for applications that demand low power consumption.
- Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.
Applications:
The PCB83C552-5WP/AA066 microcontroller is suitable for a diverse set of applications, including but not limited to:
- Automotive control systems
- Industrial automation and control
- Home appliances and smart home devices
- Telecommunications systems
- Embedded systems requiring a reliable microcontroller with a rich set of features.
With its robust set of features, the NXP PCB83C552-5WP/AA066 is a versatile and reliable choice for designers and engineers looking to develop sophisticated and power-efficient embedded solutions.