The NXP PCD3311T/0 is a high-performance integrated DTMF (Dual-Tone Multi-Frequency) generator designed for applications requiring audio signaling and tone generation. This versatile IC is particularly suitable for telecommunication devices, interactive voice response systems, and any application that necessitates the generation of DTMF signals for tone-based dialing or control.
Key Features
- DTMF Generation: Capable of generating precise standard DTMF tones used in telephony for dialing and remote control applications.
- Low Power Consumption: Designed for energy efficiency, the PCD3311T/0 operates with minimal power requirements, making it ideal for portable and battery-operated devices.
- Crystal-Based Operation: Uses a quartz crystal oscillator as the timing reference, ensuring accurate and stable tone frequencies.
- Easy Interface: The device can be easily interfaced with microcontrollers and other digital systems, allowing for straightforward integration into a variety of applications.
- Compact Form Factor: Available in a small-outline package, the PCD3311T/0 saves space on printed circuit boards, which is crucial for compact device designs.
Applications
- Telecommunication Systems
- Interactive Voice Response (IVR) Systems
- Security Systems
- Remote Control Interfaces
- Automated Customer Service Solutions
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
2.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SO16 |
| Frequency Stability |
Dependent on external crystal |
The PCD3311T/0 from NXP is a reliable and cost-effective solution for generating DTMF tones with precision and ease. Its versatility and low power consumption make it an excellent choice for designers and engineers looking to incorporate DTMF functionality into their projects.