EN
  • EN
  • DE

PCD3312CT-1

Part No PCD3312CT-1
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description DTMF/modem/musical-tone generators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013383-PCD3312CT-1
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD3312CT-1 CAD Model

Description

The PCD3312CT-1 is a state-of-the-art integrated circuit (IC) from NXP, a global leader in semiconductor solutions. This IC is designed to cater to the demanding needs of modern telecommunication applications. The PCD3312CT-1 is part of the PCD series that specializes in providing high-quality, reliable, and cost-effective solutions for telephony services.

Key Features

  • DTMF Generator: The PCD3312CT-1 is equipped with a Dual-tone Multi-frequency (DTMF) generator that is compliant with international telecommunication standards. This feature allows the IC to generate precise audible tones for dialing and signaling purposes in telecommunication systems.
  • Programmable Tone Duration: Users can program the duration of the generated tones, providing flexibility for various applications and user preferences.
  • Low Power Consumption: Designed for efficiency, the PCD3312CT-1 operates with minimal power consumption, making it an ideal choice for battery-operated devices or systems where power efficiency is critical.
  • High Voltage Tolerance: The IC is engineered to withstand higher voltage levels, ensuring robust performance even under fluctuating power conditions.

Applications

The PCD3312CT-1 is versatile and can be used in a wide array of telecommunication devices and systems. Some of the common applications include:

  • Telephone switchboards
  • Interactive voice response (IVR) systems
  • VoIP (Voice over Internet Protocol) equipment
  • Security and alarm systems
  • Telephony-based remote control systems

Technical Specifications

The PCD3312CT-1 offers robust technical specifications that ensure reliable performance in telecommunication environments:

  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: SOT109-1 (SO16)

With its combination of features, the PCD3312CT-1 from NXP is an excellent choice for developers and manufacturers seeking a reliable DTMF generator IC for their telecommunication products. Its programmability, efficiency, and durability make it a top contender in the industry.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess