EN
  • EN
  • DE

PCD8015HL/D61/2

Part No PCD8015HL/D61/2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833490-PCD8015HL/D61/2
Ultra Librarian 3D Model Ultra Librarian PCD8015HL/D61/2 CAD Model

Description

NXP PCD8015HL/D61/2 Mobile Multimedia Processor

The NXP PCD8015HL/D61/2 is a cutting-edge mobile multimedia processor that offers a rich array of features for advanced mobile devices. Engineered to deliver high-performance multimedia capabilities, this processor supports a wide range of audio and video formats, making it an ideal choice for smartphones, tablets, and other portable electronics that demand superior media processing.

Key Features:

  • Robust Multimedia Support: The processor is designed to handle a multitude of audio and video codecs, ensuring smooth playback and recording of media content. It supports popular formats, including MP3, AAC, and MPEG-4, among others.
  • High-Resolution Display Interfaces: With integrated support for high-resolution displays, the PCD8015HL/D61/2 can drive screens with crisp and vibrant visuals, enhancing the user experience for gaming, video playback, and browsing.
  • Advanced Graphics Acceleration: The built-in graphics acceleration capabilities enable fluid animations and responsive user interfaces, which are essential for modern mobile applications and games.
  • Energy-Efficient Design: NXP's focus on power efficiency ensures that devices powered by the PCD8015HL/D61/2 processor can offer extended battery life without compromising on performance.
  • Connectivity Options: This processor includes a range of connectivity features, such as high-speed USB, Bluetooth, and Wi-Fi, allowing for seamless integration with a variety of peripherals and networks.
  • Security Features: Security is a top priority, and the PCD8015HL/D61/2 comes with advanced security measures to protect user data and ensure safe transactions.

The NXP PCD8015HL/D61/2 processor is built on a robust architecture that supports rapid multitasking and delivers an exceptional user experience. Whether for entertainment, communication, or productivity, this processor is designed to meet the demands of today's mobile users. Its combination of performance, efficiency, and multimedia capabilities makes it a top choice for device manufacturers looking to differentiate their products in a competitive market.

Overall, the NXP PCD8015HL/D61/2 is a versatile and powerful solution that brings high-quality multimedia experiences to the palm of your hand.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess