EN
  • EN
  • DE

PCF1252-1T/F4

Part No PCF1252-1T/F4
Manufacturer NXP / Nexperia
Description Processor Supervisor 4.55V 1 Active High 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719876-PCF1252-1T/F4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCF1252-1
Introduction Date January 23, 1996
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCF1252-1T/F4 CAD Model

Description

Product Overview: PCF1252-1T/F4

The PCF1252-1T/F4 is a cutting-edge supervisory circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This component is engineered to provide precision voltage monitoring and power-on reset control for advanced microprocessor systems, ensuring reliable operation and protection against system failures.

Key Features

  • Precision Voltage Monitoring: The PCF1252-1T/F4 offers accurate monitoring of the supply voltage, ensuring that the system is protected against undervoltage conditions which can lead to system instability or damage.
  • Power-On Reset Control: The device generates a reset signal when the supply voltage drops below the threshold level, effectively resetting the microprocessor to prevent erroneous operations.
  • Low Power Consumption: Designed for energy-sensitive applications, this supervisory circuit maintains low power consumption, making it ideal for portable and battery-powered devices.
  • Programmable Delay: The reset time delay is programmable, allowing designers to tailor the reset timing to specific system requirements.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various application needs and ensuring versatility across different platforms.
  • Compact Packaging: The PCF1252-1T/F4 comes in a small footprint package, making it suitable for space-constrained applications without compromising performance.

Applications

The PCF1252-1T/F4 is a versatile component that can be utilized in a variety of applications, including:

  • Microprocessor systems
  • Microcontroller-based applications
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PCF1252-1T/F4 is produced with the highest standards, ensuring that it meets the rigorous requirements of industrial and automotive-grade applications. With its robust design and proven technology, this supervisory circuit is a reliable choice for critical system monitoring and control.

Technical Support and Resources

Comprehensive technical support is available for the PCF1252-1T/F4, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects. NXP's customer service and technical teams are dedicated to providing assistance and answering any queries related to product specifications and usage.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3802 $62.1090
105+ $1.1331 $118.9755
160+ $1.0973 $175.5680
220+ $1.0614 $233.5080
285+ $1.0268 $292.6380
380+ $0.9205 $349.7900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess