EN
  • EN
  • DE
  • IT

PCF2112CT

Part No PCF2112CT
Manufacturer NXP / Nexperia
Description LCD drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236176-PCF2112CT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF2112CT CAD Model

Description

Overview of NXP's PCF2112CT LCD Driver

The PCF2112CT is a sophisticated LCD driver designed by NXP Semiconductors, tailored for driving alphanumeric displays with ease. It is a versatile and robust solution for applications that require clear and reliable visual output. The device is particularly well-suited for small to medium-sized displays commonly found in consumer electronics, automotive dashboards, industrial controls, and medical equipment.

Key Features

  • Multiple Display Modes: It supports a variety of display modes including 4 x 40, 8 x 24, and 16 x 24, which provides flexibility for different types of display requirements.
  • Extended Temperature Range: The device operates effectively over a wide temperature range, making it suitable for harsh environments and outdoor applications.
  • Low Power Consumption: The PCF2112CT is designed for low power operation, which is critical for battery-powered devices, helping to extend battery life and reduce power costs.
  • Built-in Character Generator: With an onboard character generator, it can display a range of characters without the need for external resources, simplifying design and reducing system complexity.
  • Multiple Interface Options: It provides a variety of interface options including I²C-bus and SPI-bus, offering flexibility in system design and ease of integration into various microcontroller environments.

Applications

The PCF2112CT is ideal for a broad range of applications. Its ability to drive different types of character LCDs makes it a go-to choice for:

  • Portable instruments
  • Home appliances
  • Automotive displays
  • Industrial machines
  • Medical equipment

Technical Specifications

Some of the technical specifications that make the PCF2112CT an excellent choice for driving LCDs include:

  • Single-chip LCD controller/driver
  • On-chip generation of LCD supply voltage
  • Internal oscillator that requires no external components
  • Programmable frame frequency
  • Programmable multiplex rate
  • Display data RAM for up to 80 segments

In conclusion, the PCF2112CT from NXP is a highly capable LCD driver that offers designers flexibility, reliability, and ease of use for a wide array of display applications. Its robust feature set ensures that it can meet the demands of both simple and complex display requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0000 $62.0000
2+ $58.0000 $116.0000
3+ $56.0000 $168.0000
5+ $52.0000 $260.0000
6+ $50.0000 $300.0000
7+ $48.0001 $336.0007
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,005 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess