EN
  • EN
  • DE

PCF2113DH/4

Part No PCF2113DH/4
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CONTROLLER/DRIVER 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 5 x 8 (Matrix)
Supply Voltage - Operating 2.2 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 061235-PCF2113DH/4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2113DH/4 CAD Model

Description

Product Overview: PCF2113DH/4 from NXP

The PCF2113DH/4 is a specialized LCD controller and driver designed by NXP Semiconductors, which aims to provide a high-quality interface for alphanumeric displays. This integrated circuit is particularly suitable for applications requiring low power consumption and a compact design, making it an ideal choice for portable devices, industrial controls, and consumer electronics.

Key Features

  • Display Control: The PCF2113DH/4 supports a variety of LCD configurations, including 2-line displays with up to 16 characters per line or a single line with up to 32 characters. This flexibility allows the device to cater to different display requirements with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates in the low power supply range of 2.5V to 5.5V, which is crucial for battery-powered applications where power conservation is key.
  • Extended Temperature Range: It can operate within a temperature range of -40°C to +85°C, ensuring reliability and consistent performance in various environmental conditions.
  • Multiple Font Sets: The PCF2113DH/4 includes built-in character generators with multiple font sets, providing designers with a wide range of options for display customization.
  • Interface Options: The product offers flexible interface options, including I²C-bus and SPI-bus, which allows for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the PCF2113DH/4 makes it suitable for a broad range of applications. It is commonly used in handheld instruments, medical equipment, point-of-sale terminals, and other devices where a reliable, readable display is essential.

Quality and Support

NXP is known for its commitment to quality and the PCF2113DH/4 is no exception. Customers can expect robust performance and longevity from this component. Additionally, NXP provides extensive technical support and documentation, ensuring that integrating the PCF2113DH/4 into your design is a smooth and well-supported process.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess