EN
  • EN
  • DE

PCF2129AT/1,518

Part No PCF2129AT/1,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 20-SOIC  /  Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, TCXO/Crystal, Watchdog Timer
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 4.2V
Voltage - Supply, Battery 1.8V ~ 4.2V
Current - Timekeeping (Max) 1.5µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number PCF21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935288599518
Standard Package 2,000
Win Source Part Number 1226796-PCF2129AT/1,518
Ultra Librarian 3D Model Ultra Librarian PCF2129AT/1,518 CAD Model

Description

The NXP PCF2129AT/1,518 is a highly accurate Real-Time Clock (RTC) module that offers a rich set of features designed to meet the needs of a wide range of applications. This RTC provides timekeeping with a precision oscillator that has a very low power consumption, making it ideal for battery-powered systems.

Key Features

  • Accuracy: Equipped with an integrated Temperature-Compensated Crystal Oscillator (TCXO) and a 32.768 kHz quartz crystal, the device ensures high accuracy and minimal drift over time and temperature variations.
  • Power Management: The PCF2129AT/1,518 features a power management system with a backup battery switch-over, a timestamp for battery switchover, and a programmable clock output for peripheral devices.
  • Interface: It supports both I²C-bus and Serial Peripheral Interface (SPI) for communication with microcontrollers, allowing for versatility in system design.
  • Programmable Alarms: With programmable alarm and timer functions, it can be configured to generate interrupts or clock signals at specific times, aiding in system wake-up and time-based actions.
  • Memory: The device includes 240 bytes of RAM for user data storage, providing additional flexibility for applications.

Applications

The PCF2129AT/1,518 is suitable for a diverse array of applications, including:

  • Telecommunication devices
  • Consumer electronics
  • Industrial systems
  • Handheld devices
  • Data loggers
  • Utility meters

Technical Specifications

  • Package: SO16
  • Supply Voltage: 1.8 V to 5.5 V
  • Frequency: 32.768 kHz
  • Operating Temperature: -40°C to +85°C

Overall, the NXP PCF2129AT/1,518 stands out as a robust and reliable RTC solution that offers precision timekeeping and a wealth of features to enhance system performance and reliability.

You May Also Be Interested in

Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess