EN
  • EN
  • DE

PCF2129T/2

Part No PCF2129T/2
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833496-PCF2129T/2
Ultra Librarian 3D Model Ultra Librarian PCF2129T/2 CAD Model

Description

Introducing the PCF2129T/2 Real-Time Clock from NXP

The PCF2129T/2 is a high-accuracy, ultra-low power real-time clock (RTC) module developed by NXP Semiconductors. This precision RTC offers an array of features that make it a robust choice for timekeeping in a wide range of applications, including industrial control systems, consumer electronics, and communication infrastructure.

At the heart of the PCF2129T/2 lies an integrated temperature-compensated crystal oscillator (TCXO) that ensures a high level of accuracy over a wide temperature range. This accuracy is critical for applications that require precise timekeeping, such as data logging and time-stamping events. The device boasts an impressive time deviation of less than ±3 ppm, which translates to less than two minutes per year.

The RTC provides a multitude of functions including a calendar, alarm, timer, and temperature sensor. The calendar function tracks day, date, month, and year, with automatic leap year correction until the year 2100. The alarm feature can be programmed to trigger an interrupt on a minute, hour, day, or month basis, providing flexibility for various scheduling needs. Additionally, the integrated programmable timer can be used for delayed actions or periodic system wake-ups, which is invaluable for power-saving strategies in battery-operated devices.

With an operating voltage range of 1.3 V to 5.5 V, the PCF2129T/2 is versatile for different power supply configurations, making it suitable for portable devices. Its ultra-low power consumption is particularly beneficial for battery-powered applications, where prolonged operational life is essential.

Interfacing with the PCF2129T/2 is straightforward, thanks to its I²C-bus interface, which allows for easy integration into existing designs. The device also includes a serial interface watchdog timer that can reset a microcontroller in the event of a malfunction, increasing the reliability of the overall system.

Encased in a compact SO16 package, the PCF2129T/2 is designed for space-constrained applications. Its small footprint and surface-mount packaging make it an excellent choice for sleek, modern electronics where space is at a premium.

Whether you are developing a sophisticated industrial system or a handheld consumer gadget, the NXP PCF2129T/2 real-time clock provides the accuracy, reliability, and flexibility needed to keep your application on schedule.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess