EN
  • EN
  • DE

PCF50606HN/02B/N1

Part No PCF50606HN/02B/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270238-PCF50606HN/02B/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50606HN/02B/N1 CAD Model

Description

The NXP PCF50606HN/02B/N1 is a highly integrated power management and system control IC that is designed to meet the demanding requirements of mobile phones and other portable devices. This advanced chip offers a wide range of features that help to extend battery life, improve system reliability, and enhance user experience.

Key Features

  • Power Management: The PCF50606HN/02B/N1 includes an efficient power management unit that provides multiple regulated voltages for the system. It supports a variety of battery types and charging methods, ensuring compatibility with different power sources and charging scenarios.
  • System Control: With its integrated system control functions, the chip can manage power-on sequencing, voltage monitoring, and other essential system actions. This contributes to the stability and security of the overall system.
  • Audio Interface: The device comes with built-in audio interfaces for both microphone and speaker, facilitating easy integration with audio subsystems and providing high-quality sound output.
  • Interface Support: It supports multiple interfaces including I2C, SPI, and GPIO, allowing for communication with other components and peripherals within the device.

Applications

The versatility of the NXP PCF50606HN/02B/N1 makes it an ideal choice for a range of applications. It is particularly well-suited for:

  • Smartphones
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)

Technical Specifications

The technical specifications of the PCF50606HN/02B/N1 include:

  • Multiple DC-DC converters and LDO regulators for efficient power conversion
  • Smart battery management features for optimized battery life
  • Customizable power-on sequence for tailored system startup
  • Robust protection features to safeguard against overvoltage, undervoltage, and overcurrent conditions

Overall, the NXP PCF50606HN/02B/N1 is a comprehensive solution for power management and system control in portable devices, offering designers a compact, efficient, and feature-rich option for their next-generation products.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,123 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess