The NXP PCF80C31BH3-12WP is a robust 8-bit microcontroller that offers a versatile and cost-effective solution for embedded control applications. This microcontroller is a member of the NXP 80C51 family, renowned for its high performance and wide acceptance in the industry. With its CMOS single-chip fully-static design, it is particularly suitable for applications requiring high integration, flexibility, and low power consumption.
Key Features
- Clock Speed: The PCF80C31BH3-12WP operates at a clock speed of 12 MHz, providing a good balance between performance and power efficiency.
- Memory: It comes equipped with 128 x 8 RAM, allowing for efficient data storage and manipulation.
- I/O Ports: Four 8-bit I/O ports and one 5-bit port provide ample interfacing options for peripheral devices.
- Instruction Set: The device supports a powerful instruction set that is compatible with the MCS-51 family, enabling easy programming and migration from other compatible devices.
- Power-saving Modes: It features idle and power-down modes, which are essential for applications that require low power consumption without sacrificing performance.
Applications
The NXP PCF80C31BH3-12WP is designed for use in a wide range of applications, including but not limited to:
- Industrial control systems
- Home appliances
- Automotive control systems
- Consumer electronics
- Office automation
Package and Quality
This microcontroller is available in a 40-pin DIP (Dual In-line Package), which is easy to handle and integrate into various circuit boards. The PCF80C31BH3-12WP is designed to meet high-quality standards, providing reliable performance in demanding environments.
Conclusion
With its combination of features, the NXP PCF80C31BH3-12WP is an excellent choice for designers looking for an 8-bit microcontroller that offers a high degree of functionality and reliability. Its compatibility with the MCS-51 family ensures a smooth development process, making it a valuable component in a multitude of electronic products.