EN
  • EN
  • DE
  • IT

PCF85063AT/AY

Part No PCF85063AT/AY
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name PCF85063
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935303639518, 568-12403-6, 568-12403, 568-12403-2, PCF85063AT/AY-ND, PCF85063AT/A,518, 568-12403-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930112-PCF85063AT/AY
Ultra Librarian 3D Model Ultra Librarian PCF85063AT/AY CAD Model

Description

NXP PCF85063AT/AY Tiny Real-Time Clock/Calendar

The PCF85063AT/AY from NXP Semiconductors is a compact and highly integrated Real-Time Clock (RTC) and calendar optimized for low power consumption and with a wealth of features suitable for a wide range of industrial and consumer applications. This tiny RTC offers time tracking in hours, minutes, and seconds, and calendar functionality with day, month, and year information.

Key Features

  • Accuracy and Timekeeping: The device maintains accurate timekeeping with a frequency offset of less than ±100 ppm at room temperature, which translates to less than 5 minutes per year.
  • Low Power Consumption: Designed for battery-powered applications, the PCF85063AT/AY has an extremely low current consumption of less than 0.25 µA in battery backup mode.
  • Interface: Communication with the RTC is established via a fast I²C-bus interface, which operates at clock frequencies up to 400 kHz, making it easy to integrate with most microcontrollers.
  • Programmable Clock Output: It features a programmable clock output for peripheral devices, which can be set to a frequency range from 1 Hz to 32.768 kHz.
  • Alarm Function: The device also includes an alarm function that allows users to set a wakeup signal on a minute, hour, day, or week basis.
  • Countdown Timer: An integrated countdown timer with interrupt capability provides additional timing functionality.
  • Package Options: Available in both SO8 and TSSOP8 packages, the PCF85063AT/AY offers flexibility for various PCB layouts.

Applications

With its small footprint and rich set of features, the PCF85063AT/AY is ideal for use in a variety of applications, including:

  • Portable and wearable devices
  • Healthcare monitoring systems
  • Smart meters and smart home devices
  • Industrial and IoT devices
  • Consumer electronics such as digital cameras, audio players, and toys

The NXP PCF85063AT/AY RTC is a reliable choice for designers looking to implement accurate timekeeping and calendar functions in their projects with minimal power draw and size constraints.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.8982
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $3.3283
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $36.9697
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $21.0226
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $8.1665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8885 $53.3100
140+ $0.7291 $102.0740
215+ $0.7063 $151.8545
295+ $0.6835 $201.6325
380+ $0.6607 $251.0660
510+ $0.5924 $302.1240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess