EN
  • EN
  • DE

PCF85063ATT/AJ

Part No PCF85063ATT/AJ
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC
Manufacturer NXP
Package Reel - TR
Family Name PCF85063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12404-6, PCF85063ATT/AJ-ND, 935304639118, 568-12404, 568-12404-2, PCF85063ATT/A,118, 568-12404-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853049-PCF85063ATT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF85063ATT/AJ CAD Model

Description

NXP PCF85063ATT/AJ Tiny Real-Time Clock/Calendar

The NXP PCF85063ATT/AJ is a highly integrated Real-Time Clock (RTC) and calendar optimized for low power consumption and with a wealth of features for time-tracking applications. Designed by NXP Semiconductors, a trusted leader in the industry, this RTC module is ideal for a wide range of applications including mobile phones, tablets, laptops, and embedded systems where maintaining accurate time is crucial.

This compact RTC is housed in a tiny 8-pin TSSOP package, making it suitable for space-constrained applications. Despite its small size, the PCF85063ATT/AJ boasts an impressive array of features. It has a programmable clock output, timer, and interrupt function, allowing it to perform tasks such as waking up a microcontroller or triggering events at predetermined times.

Key Features:

  • Accuracy: The device maintains an excellent time accuracy over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Low Power Consumption: It is designed for low power consumption, drawing minimal current in both active and standby modes, which is critical for battery-powered devices.
  • I2C-Bus Interface: The PCF85063ATT/AJ communicates via a fast-mode I2C-bus interface, providing easy integration with most microcontrollers and processors.
  • Programmable Features: It includes a programmable clock output, alarm, and timer functions which can be used to schedule events or wake up the host processor, contributing to overall power saving.
  • Internal Oscillator: The integrated oscillator with an external 32.768 kHz quartz crystal ensures stable and precise timekeeping.
  • Wide Voltage Range: The device operates over a supply voltage range of 1.3 V to 5.5 V, accommodating various power supply scenarios.

In addition to these features, the NXP PCF85063ATT/AJ offers a clock frequency accuracy of ±100 ppm at room temperature, which translates to less than a minute of time deviation per month. It also includes a battery switchover circuitry that allows for uninterrupted timekeeping when main power is lost, thus ensuring that the clock continues to run on a backup battery source.

Overall, the NXP PCF85063ATT/AJ is a versatile and reliable choice for any application where accurate timekeeping is essential. Its tiny footprint, combined with low power consumption and a rich feature set, make it an excellent choice for designers looking to add real-time clock capabilities to their projects.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5047 $50.4700
215+ $0.4728 $101.6520
330+ $0.4568 $150.7440
475+ $0.4249 $201.8275
615+ $0.4089 $251.4735
765+ $0.3929 $300.5685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess