EN
  • EN
  • DE
  • IT

PCF85102C-2

Part No PCF85102C-2
Manufacturer NXP / Nexperia
Description 256 x 8-bit CMOS EEPROMs with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236189-PCF85102C-2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85102C-2 CAD Model

Description

The NXP PCF85102C-2 is a robust, high-performance CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed for a wide range of applications that require data storage. With its 2-kilobit storage capacity, this EEPROM device is well-suited for storing small amounts of data such as device configurations, calibration data, or user preferences.

Key Features

  • Memory Size: 2 Kbits (256 x 8-bit organization), which is ideal for applications that do not require large amounts of data storage but need reliable data retention.
  • Operating Voltage: The PCF85102C-2 operates within a voltage range of 2.5 V to 6.0 V, making it versatile for various circuit designs and ensuring compatibility with both low and standard voltage operations.
  • Data Retention: Designed to retain data for an extended period, the PCF85102C-2 guarantees data retention for a minimum of 10 years, providing long-term reliability for critical applications.
  • Endurance: It has an impressive write endurance of at least 10^5 write cycles per byte, ensuring the EEPROM can be rewritten multiple times over its lifespan without degradation.
  • Communication Protocol: The device utilizes the I²C-bus serial interface, which is a widely adopted protocol for chip-to-chip communication, allowing for easy integration into existing systems with minimal additional circuitry.
  • Package: Available in an 8-pin DIP or SO package, the PCF85102C-2 can be readily used in both through-hole and surface-mount PCB designs, offering flexibility for various assembly requirements.

Applications

The PCF85102C-2 EEPROM by NXP is suitable for a multitude of applications across different industries. It is commonly used in:

  • Automotive systems for storing sensor calibrations and user settings
  • Consumer electronics for configuration settings and user preferences
  • Industrial control systems for parameter storage and firmware updates
  • Communication systems for address book storage and service provider data

In conclusion, the NXP PCF85102C-2 EEPROM is a reliable and versatile memory solution that offers excellent data retention, endurance, and ease of integration for a variety of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess