EN
  • EN
  • DE
  • IT

UCC5606DPTRG4

Part No UCC5606DPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035843-UCC5606DPTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5606DPTRG4 CAD Model

Description

Product Overview: UCC5606DPTRG4 from Texas Instruments

The UCC5606DPTRG4 is a robust, high-performance SCSI (Small Computer System Interface) terminator designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered for use with SCSI parallel interface systems, providing the necessary termination to maintain signal integrity and minimize reflections in fast and ultra-fast SCSI bus configurations.

Key Features

  • Compatibility: The UCC5606DPTRG4 is compatible with SPI-2 (SCSI-3), SPI-3, and SPI-4 standards, ensuring it can be used with a wide range of SCSI devices and systems.
  • Integrated Features: It integrates nine termination lines required for single-ended SCSI applications, simplifying design and reducing component count.
  • Programmable: The terminator offers programmable features such as the ability to disable termination to inactive channels, which helps in reducing power consumption.
  • Voltage Flexibility: It operates over a wide range of voltages, from 2.7V to 5.25V, accommodating various system requirements and ensuring compatibility with both new and legacy SCSI devices.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thereby enhancing system reliability.
  • Packaging: It comes in a PowerPAD™ 48-Pin TSSOP package, which offers excellent thermal performance and is suitable for surface mount technology (SMT).

Applications

The UCC5606DPTRG4 is ideal for a variety of SCSI-based applications, including:

  • Server storage systems
  • Workstations
  • RAID systems
  • Back-up tape and disk storage
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC5606DPTRG4 is no exception. It is designed to meet or exceed the rigorous standards required by industrial and computing applications. With its advanced features and reliable performance, the UCC5606DPTRG4 is an excellent choice for designers and engineers looking to implement SCSI terminations in their systems.

You May Also Be Interested in

Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Lowest to $1.2479
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.8891
Fairchild/ON Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $3.1007
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
ON Semiconductor
IC USB TERMINATOR 1CHAN SC70-6
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.6307
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.4482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2040 $58.8560
33+ $3.4495 $113.8335
51+ $3.3417 $170.4267
70+ $3.2339 $226.3730
90+ $3.1261 $281.3490
120+ $2.8027 $336.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess