EN
  • EN
  • DE
  • IT

PCF85102C-2T

Part No PCF85102C-2T
Manufacturer NXP / Nexperia
Description 256 x 8-bit CMOS EEPROMs with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236190-PCF85102C-2T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85102C-2T CAD Model

Description

The NXP PCF85102C-2T is a robust, high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed for a wide range of data storage applications. This EEPROM device is an essential component for applications requiring non-volatile memory to store configuration settings, calibration data, or any other type of data that must be preserved across power cycles.

Key Features

  • Memory Size: The PCF85102C-2T offers a storage capacity of 2 Kbits, providing ample space for critical data that needs to be retained when power is not supplied.
  • Interface: It utilizes an I²C-bus interface, which is a widely adopted and simple two-wire serial communication protocol. This allows for easy integration into a variety of microcontroller-based systems.
  • Supply Voltage: The device operates over a broad voltage range, typically from 2.5 V to 6.0 V, making it versatile for different electronic designs and power conditions.
  • Package: The PCF85102C-2T comes in a compact 8-pin plastic DIP package, which is well-suited for through-hole mounting on printed circuit boards.
  • Write Cycles: It is capable of an impressive 10⁶ write cycles per byte, ensuring longevity and reliability for applications that require frequent data updates.
  • Data Retention: With a data retention period of 10 years, users can be confident that their data will be preserved over a significant period.

Applications

The NXP PCF85102C-2T is designed for use in a wide array of applications. Its reliability and ease of integration make it ideal for:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunication systems

Conclusion

The NXP PCF85102C-2T EEPROM is a versatile and reliable choice for designers and engineers looking for a non-volatile memory solution. Its compatibility with the I²C-bus interface, combined with its low power consumption and high endurance, makes it a go-to component for a multitude of applications where data integrity and device longevity are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8134 $68.1340
24+ $5.5909 $134.1816
36+ $5.4163 $194.9868
50+ $5.2404 $262.0200
64+ $5.0658 $324.2112
86+ $4.5418 $390.5948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess