EN
  • EN
  • DE
  • IT

PCF85116-3T/01

Part No PCF85116-3T/01
Manufacturer NXP / Nexperia
Description 2048 x 8-bit CMOS EEPROM with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236195-PCF85116-3T/01
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCF85116
Introduction Date February 24, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCF85116-3T/01 CAD Model

Description

The PCF85116-3T/01 is a high-performance, secure non-volatile memory module designed and manufactured by NXP Semiconductors. This product is engineered to provide a robust storage solution for applications requiring data security and reliability. It is particularly suitable for use in smart cards, secure access systems, and various other security-sensitive applications.

Key Features

  • Memory Capacity: The device comes with an integrated memory that offers sufficient storage for a range of applications, ensuring that critical data can be stored securely.
  • Security: The PCF85116-3T/01 incorporates advanced security features to safeguard sensitive information, making it a reliable choice for applications where data integrity and confidentiality are paramount.
  • Endurance: This memory module is designed for high endurance, ensuring that it can withstand a significant number of read and write cycles without data degradation.
  • Operating Conditions: It is built to operate under a wide range of environmental conditions, ensuring consistent performance and reliability across various temperatures and operating scenarios.

Applications

The PCF85116-3T/01 is versatile and can be used in numerous applications. Some of the typical applications include:

  • Secure storage for personal identification numbers (PINs) and keys in banking and financial services.
  • Authentication and access control in secure facilities.
  • Protection of software and intellectual property through secure boot and code storage.
  • Mobile telecommunications for SIM and smart card applications.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. The datasheet contains comprehensive information on electrical characteristics, programming instructions, and packaging details, ensuring proper integration into target applications.

Conclusion

The PCF85116-3T/01 by NXP is a sophisticated solution for secure data storage needs. With its robust security features and high reliability, it stands out as a top choice for industry professionals looking for a secure non-volatile memory module.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6106 $390.7840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess