EN
  • EN
  • DE
  • IT

PCF85162T/1

Part No PCF85162T/1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719880-PCF85162T/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF85162T/1 CAD Model

Description

Product Overview: NXP PCF85162T/1 LCD Driver

The NXP PCF85162T/1 is a highly integrated LCD driver designed for driving alphanumeric displays of up to 32 segments and controlling up to 4 backplane (common) lines. It is an ideal solution for applications requiring low power consumption and a small form factor, such as battery-operated devices, handheld instruments, and other portable equipment.

Key Features

  • Multi-segment Display Control: Capable of driving up to 32 segments, enabling the creation of a wide range of alphanumeric characters and symbols for comprehensive information display.
  • Backplane Drive: Supports up to 4 backplane lines, providing a multiplexed display solution that reduces the number of required pins for interfacing.
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-powered applications where power conservation is crucial.
  • I²C-bus Interface: Equipped with an I²C-bus interface, ensuring simple and efficient communication with microcontrollers and processors.
  • Multiple Operating Modes: Offers various operating modes, including static, duplex, triplex, and quadruplex, to suit different display requirements and optimize power usage.
  • Software Control: Provides software control of features such as blinking, multiplex rate, and bias configuration, allowing for flexible display management.

Applications

The NXP PCF85162T/1 is versatile and can be used in a wide range of applications, including:

  • Portable Instruments
  • Battery-operated Devices
  • Medical Equipment
  • Utility Meters
  • Home Appliances
  • Automotive Dashboard Displays

Technical Specifications

With a supply voltage ranging from 2.5V to 6.0V, the PCF85162T/1 is designed to work reliably in various voltage conditions. Its operating temperature range of -40°C to +85°C ensures performance in extreme environments. The device comes in a compact, surface-mount package, making it easy to integrate into space-constrained designs.

Conclusion

The NXP PCF85162T/1 LCD driver is a robust, flexible solution for driving alphanumeric LCDs. Its combination of low power consumption, I²C-bus interface, and support for multiple operating modes makes it a popular choice for designers looking to create advanced, user-friendly interfaces in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2908 $57.2700
60+ $1.8797 $112.7820
93+ $1.8210 $169.3530
128+ $1.7622 $225.5616
165+ $1.7035 $281.0775
221+ $1.5272 $337.5112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess