Overview of NXP PCF85176T LCD Driver
The NXP PCF85176T is a versatile LCD driver designed to meet the demands of multiplexed LCD applications. It is an ideal solution for driving vertical and horizontal segmented displays of up to 160 elements. This driver is highly suitable for battery-operated devices due to its low power consumption and wide supply voltage range.
Key Features
- Display Flexibility: The PCF85176T is capable of driving LCD displays with up to 40 segments and 4 common lines, allowing for a variety of display configurations.
- Low Power Consumption: With its low power design, it ensures minimal battery drain, which is crucial for handheld and portable devices.
- Wide Voltage Range: The device operates over a wide voltage range from 2.5 V to 5.5 V, making it adaptable to various power supply conditions.
- Interface Options: It offers an I²C-bus interface with a maximum clock frequency of 400 kHz, enabling fast communication with microcontrollers.
- Multiple Display Modes: The driver supports static, 2, 3, or 4 multiplex rates, providing flexibility in display refresh rates and power management.
- Temperature Range: The device is operational over an industrial temperature range from -40 °C to +85 °C, ensuring reliability in diverse environments.
Applications
The PCF85176T is commonly used in a wide range of applications, including:
- Portable instruments
- Battery-driven devices
- Home appliances
- Healthcare devices
- Automotive displays
Technical Specifications
- Voltage Supply: 2.5 V to 5.5 V
- Display Drive: Up to 40 segments and 4 commons
- Interface: I²C-bus, maximum 400 kHz
- Temperature Range: -40 °C to +85 °C
In summary, the NXP PCF85176T LCD driver is a high-performance, low-power component that offers flexibility and ease of integration for a wide range of LCD display applications. Its robust feature set and operational reliability make it a go-to choice for designers and engineers looking to create efficient and versatile display solutions.