EN
  • EN
  • DE

PCF85263AUKZ

Part No PCF85263AUKZ
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC/CAL ALM I2C WLCSP / Real Time Clock (RTC) IC Clock/Calendar I²C 12-XFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface I2C
Voltage - Supply 0.9V ~ 5.5V, 1.8V ~ 5.5V
Voltage - Supply, Battery 0.9V ~ 5.5V
Current - Timekeeping (Max) 0.885µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-XFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.19x0.94)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-PCF85263AUKZTR,935394941019,568-PCF85263AUKZCT,568-PCF85263AUKZDKR
Standard Package 20,000
Win Source Part Number 1113908-PCF85263AUKZ
Ultra Librarian 3D Model Ultra Librarian PCF85263AUKZ CAD Model

Description

The NXP PCF85263AUKZ is a sophisticated, low-power real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide range of applications. Designed with precision and reliability in mind, this RTC module is ideal for use in consumer electronics, industrial systems, and IoT devices where accurate time tracking is crucial.

Key Features

  • Time Accuracy: The PCF85263AUKZ offers excellent time accuracy with its built-in crystal oscillator, ensuring that time drift is minimized over temperature and time.
  • Low Power Consumption: Engineered for power-sensitive applications, this RTC module operates with very low current consumption, making it suitable for battery-powered devices.
  • Flexible Time Functions: It features a wide range of timekeeping functions including seconds, minutes, hours, days, weekdays, months, and years, up to the year 2099, along with leap year compensation.
  • Alarm and Timer Functions: The device comes with programmable alarm and timer capabilities, allowing users to set up time-based alerts and events.
  • Interface Options: The PCF85263AUKZ supports I²C-bus interface with a maximum speed of 400 kHz, providing easy integration into most microcontroller-based systems.
  • Memory: Integrated on-chip memory includes 240 bytes of RAM for user data storage or scratchpad use.
  • Small Package: Available in a small HVSON10 package, the module is designed to occupy minimal space on a PCB, making it ideal for space-constrained applications.

Applications

The NXP PCF85263AUKZ is versatile and can be employed in a variety of applications, including:

  • Smart meters and smart appliances
  • Wearable devices and fitness trackers
  • Industrial and factory automation systems
  • Portable medical devices
  • Automotive electronics
  • Data loggers and IoT devices

Conclusion

With its blend of accuracy, power efficiency, and additional features such as alarms and timers, the NXP PCF85263AUKZ RTC module is an excellent choice for designers looking to incorporate reliable timekeeping functionalities into their projects. Its small form factor and ease of integration further ensure that it can meet the demands of today's compact and sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1206 $50.4270
110+ $0.9194 $101.1340
170+ $0.8907 $151.4190
235+ $0.8620 $202.5700
305+ $0.8332 $254.1260
405+ $0.7471 $302.5755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,720 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess