EN
  • EN
  • DE

PCF8531U/2/F1

Part No PCF8531U/2/F1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270337-PCF8531U/2/F1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8531U/2/F1 CAD Model

Description

The NXP PCF8531U/2/F1 is a state-of-the-art LCD controller and driver designed to offer a versatile and efficient interface for a wide range of liquid crystal displays. This integrated circuit is particularly suited for applications that require low power consumption and high-quality visual performance.

Key Features

  • Flexible Interface: The device supports both parallel and serial interface options, allowing it to be easily integrated into various system designs.
  • Low Power Consumption: It is optimized for battery-powered devices, ensuring minimal power usage and longer battery life.
  • Multiplex Rates: The PCF8531U/2/F1 supports a range of LCD multiplex rates, providing designers with the flexibility to choose the appropriate display for their application.
  • On-Chip Generation of LCD Supply Voltage: The integrated voltage generation simplifies the design and reduces the need for additional external components.
  • Wide Operating Temperature: The device is designed to operate across a broad temperature range, making it suitable for demanding environments.

Applications

The PCF8531U/2/F1 is ideal for a variety of applications where a reliable and clear display interface is essential. It is commonly used in:

  • Portable instruments
  • Medical devices
  • Industrial control panels
  • Automotive dashboards
  • Consumer electronics

Technical Specifications

The device boasts a plethora of technical features that make it a robust choice for driving LCDs:

  • Supply voltage: 2.5 to 5.5 V
  • Display data RAM: 80 x 8 bits
  • 32 segment outputs and 4 common outputs
  • Temperature range: -40°C to +85°C

The NXP PCF8531U/2/F1 LCD controller/driver is a powerful and flexible solution for contemporary display needs, combining efficiency with versatility to meet the demands of a wide array of electronic devices.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8596 $117.1548
97+ $1.8018 $174.7746
133+ $1.7441 $231.9653
172+ $1.6851 $289.8372
230+ $1.5119 $347.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess