EN
  • EN
  • DE

PCF8562DTT

Part No PCF8562DTT
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084336-PCF8562DTT
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8562DTT CAD Model

Description

PCF8562DTT - Real-Time Clock/Calendar IC from NXP

The PCF8562DTT by NXP Semiconductors is a highly integrated Real-Time Clock (RTC) and calendar optimized for low power consumption and with an automatic battery backup switching. This integrated circuit (IC) offers a complete time-keeping solution in a range of applications, from mobile phones to industrial control systems.

Featuring a built-in 32.768 kHz oscillator with an on-chip frequency divider, the PCF8562DTT provides a high degree of time accuracy and stability. It is designed to count seconds, minutes, hours, days, weekdays, months, and years, with automatic leap year correction up to the year 2099.

One of the key attributes of the PCF8562DTT is its low power consumption, making it an ideal choice for battery-operated systems. The device operates over a wide voltage range and includes a programmable clock output for peripheral devices. It also supports I²C-bus interface, which enables easy integration into existing systems with minimal interfacing required.

The RTC module offers several alarm functions that can be programmed to signal at preset times, providing additional utility for scheduling and reminder applications. Furthermore, the device’s small package size allows for a compact PCB layout, which is crucial for space-constrained designs.

Key features of the PCF8562DTT include:

  • Low power consumption
  • Automatic battery backup switching
  • Programmable clock output for peripheral devices
  • I²C-bus interface for simple integration
  • Multiple alarm functions
  • Compact packaging for space-saving designs

The PCF8562DTT is available in a TSSOP16 package, providing a compact footprint for space-sensitive applications. Its robust design ensures reliable operation over a temperature range of -40 °C to +85 °C, making it a versatile choice for a wide array of environmental conditions.

Whether you are designing consumer electronics, automotive, or industrial systems, the PCF8562DTT from NXP offers a dependable and efficient solution for your real-time clock and calendar needs.

You May Also Be Interested in

Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Fairchild/ON Semiconductor
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Realtek
Lowest to $1.6320
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 763 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess