EN
  • EN
  • DE

PCF8562TT/2,118

Part No PCF8562TT/2,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 32/128SEG 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 8 Characters, 16 Characters
Operating Supply Current 8μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 137418-PCF8562TT/2,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8562TT/2,118 CAD Model

Description

The PCF8562TT/2,118 is a high-quality, versatile LCD driver designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is specifically tailored for driving liquid crystal displays (LCDs), offering a compact, energy-efficient solution for a wide range of applications. Its robust design and advanced technology make it an ideal choice for developers looking to create products with clear, reliable display capabilities.

Key Features

  • Display Compatibility: Capable of driving LCDs with up to 32 segments and 4 common lines, making it suitable for alphanumeric displays in various consumer electronics.
  • Interface: Includes an I²C-bus interface which allows for easy integration into most microcontroller-based systems, ensuring a seamless communication with the host controller.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal current draw, which is crucial for battery-powered devices.
  • Multiple Operating Modes: Features normal, economy, and standby modes, allowing for optimal power management based on the application's requirements.
  • Package: Comes in a compact Thin Shrink Small Outline Package (TSSOP), specifically the TSSOP20 package, which is ideal for space-constrained applications.

Applications

The PCF8562TT/2,118 is versatile enough to be used in a broad array of devices. It is particularly well-suited for:

  • Portable instruments
  • Battery-operated devices
  • Utility meters
  • Home appliances
  • Healthcare devices
  • Automotive dashboards

Technical Specifications

The device operates over a wide temperature range and is designed to interface with 5 V, 3 V, and 2.5 V microcontrollers, offering flexibility in various system designs. The PCF8562TT/2,118 also includes built-in features such as on-chip generation of LCD supply and bias voltages, reducing the need for external components and simplifying the overall design.

Conclusion

With its combination of features, the PCF8562TT/2,118 from NXP Semiconductors stands out as a reliable and efficient solution for driving mid-sized LCDs. Its ease of integration, low power consumption, and flexibility make it an excellent choice for developers and manufacturers aiming to enhance their products with high-quality display functionality.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,360 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess