EN
  • EN
  • DE

PCF8563TS/4,118

Part No PCF8563TS/4,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock ULTRA LOW PWR CLOCK RTC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface Serial 2-Wire, I2C
Date Format YY-MM-DD-dd
Package / Case TSSOP-8
Battery Backup Switching No Backup Switching
Supply Voltage - Min 1.8 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series PCF8563
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Timer Interrupt
Brand NXP Semiconductors
Product Type Real Time Clocks
Standard Pack Qty 2500
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF8563TS/4,118 CAD Model

Description

PCF8563TS/4,118 Real-Time Clock (RTC) IC

The PCF8563TS/4,118 is a CMOS Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C interface. Manufactured by NXP Semiconductors, this RTC IC provides a comprehensive feature set that makes it an ideal choice for a wide range of applications in consumer electronics, mobile phones, and industrial control systems, where accurate timekeeping is essential.

Key Features

  • Timekeeping Accuracy: The device maintains accurate timekeeping with a frequency of 32.768 kHz quartz crystal, which is the standard for RTCs, ensuring precise time and date information.
  • Low Power Consumption: Designed for battery-powered applications, the PCF8563TS/4,118 has an extremely low current consumption, allowing for extended battery life.
  • I2C-Bus Interface: The two-line I2C interface facilitates easy integration into existing systems and provides a simple communication protocol for reading and writing data to the RTC.
  • Programmable Alarm and Timer Functions: The device features an alarm function and a programmable clock output for periodic interrupts, which can be used for wake-up signals or other timing applications.
  • Wide Operating Voltage: It operates across a wide voltage range, making it suitable for various power supply conditions.
  • Calendar Function: The RTC includes a full calendar with day, month, and year information up to the year 2099, as well as correction for leap years.

Applications

The PCF8563TS/4,118 is versatile and can be used in numerous applications such as:

  • Mobile phones and PDAs
  • Utility meters
  • Home appliances
  • Healthcare devices
  • Automotive electronics
  • Handheld instruments

Package and Quality

Encased in a thin small outline package (TSSOP), the PCF8563TS/4,118 is designed to occupy minimal space on a printed circuit board, making it suitable for space-constrained applications. The product adheres to the high-quality standards of NXP Semiconductors, ensuring reliability and performance in your application.

For detailed specifications and application notes, it is recommended to consult the datasheet and technical documentation provided by NXP Semiconductors.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3037 $50.6814
53+ $1.8902 $100.1806
82+ $1.8311 $150.1502
113+ $1.7721 $200.2473
146+ $1.7130 $250.0980
196+ $1.5358 $301.0168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess